Beko logo

Beko RCSA366K40WN fridge-freezer Freestanding 343 L E White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3864
Info modified on:
16 Mar 2025, 11:56:04
Short summary description Beko RCSA366K40WN fridge-freezer Freestanding 343 L E White:

Beko RCSA366K40WN, 343 L, SN-ST, 38 dB, 3 kg/24h, E, White

Long summary description Beko RCSA366K40WN fridge-freezer Freestanding 343 L E White:

Beko RCSA366K40WN. Total net capacity: 343 L. Door hinge: Right. Climate class: SN-ST, Noise level: 38 dB. Fridge net capacity: 223 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 120 L, Freezing capacity: 3 kg/24h. Energy efficiency class: E, Annual energy consumption: 243 kWh. Product color: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.