Beko logo

Beko RCNE520E20ZGB fridge-freezer Freestanding 454 L Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23030
Info modified on:
14 Mar 2024, 18:10:10
Short summary description Beko RCNE520E20ZGB fridge-freezer Freestanding 454 L Black, Silver:

Beko RCNE520E20ZGB, 454 L, SN-T, 44 dB, 6 kg/24h, Fresh zone compartment, Black, Silver

Long summary description Beko RCNE520E20ZGB fridge-freezer Freestanding 454 L Black, Silver:

Beko RCNE520E20ZGB. Total net capacity: 454 L. Door hinge: Right, Display type: LCD. Climate class: SN-T, Noise level: 44 dB. Fridge net capacity: 124 L, Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 124 L, Freezing capacity: 6 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 404 kWh. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.