Beko logo

Beko RCNE366K40XBN fridge-freezer Freestanding 324 L E Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55338
Info modified on:
27 May 2024, 14:57:33
Short summary description Beko RCNE366K40XBN fridge-freezer Freestanding 324 L E Stainless steel:

Beko RCNE366K40XBN, 324 L, SN-T, 6 kg/24h, E, Fresh zone compartment, Stainless steel

Long summary description Beko RCNE366K40XBN fridge-freezer Freestanding 324 L E Stainless steel:

Beko RCNE366K40XBN. Total net capacity: 324 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 185 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 109 L, Freezing capacity: 6 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: E, Annual energy consumption: 250 kWh. Product color: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.