Beko RCHA270K30XBN, 251 L, SN-ST, 38 dB, 4 kg/24h, F, Gray
Beko RCHA270K30XBN. Total net capacity: 251 L. Door hinge: Right. Climate class: SN-ST, Noise level: 38 dB. Fridge net capacity: 175 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 76 L, Freezing capacity: 4 kg/24h, No Frost (freezer). Energy efficiency class: F, Annual energy consumption: 282 kWh. Product color: Gray