Beko logo

Beko OIM 39701 X oven 75 L Black, Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42498
Info modified on:
29 Nov 2024, 15:42:35
Short summary description Beko OIM 39701 X oven 75 L Black, Stainless steel:

Beko OIM 39701 X, Electric, 75 L, 75 L, Black, Stainless steel, Touch, LCD

Long summary description Beko OIM 39701 X oven 75 L Black, Stainless steel:

Beko OIM 39701 X. Oven type: Electric, Total oven(s) interior capacity: 75 L, Oven net capacity: 75 L. Product color: Black, Stainless steel, Control type: Touch, Display type: LCD. Width: 23.4" (594 mm), Depth: 22.3" (567 mm), Height: 23.4" (595 mm). Energy efficiency class (old): A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.