Beko logo

Beko OIM 39600 XP oven 75 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44672
Info modified on:
29 Nov 2024, 15:42:35
Short summary description Beko OIM 39600 XP oven 75 L Stainless steel:

Beko OIM 39600 XP, Electric, 75 L, 75 L, Stainless steel, 23.2" (590 mm), 22" (560 mm)

Long summary description Beko OIM 39600 XP oven 75 L Stainless steel:

Beko OIM 39600 XP. Oven type: Electric, Total oven(s) interior capacity: 75 L, Oven net capacity: 75 L. Product color: Stainless steel. Width: 23.2" (590 mm), Depth: 22" (560 mm), Height: 23.2" (590 mm). Energy efficiency class (old): A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.