Beko logo

Beko OIM 22500 XP oven 65 L 3100 W Stainless steel

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71145
Info modified on:
29 Nov 2024, 15:42:30
Short summary description Beko OIM 22500 XP oven 65 L 3100 W Stainless steel:

Beko OIM 22500 XP, Electric, 65 L, 3100 W, Stainless steel, Buttons, Rotary, Front

Long summary description Beko OIM 22500 XP oven 65 L 3100 W Stainless steel:

Beko OIM 22500 XP. Oven type: Electric, Total oven(s) interior capacity: 65 L, Total oven power: 3100 W. Product color: Stainless steel, Control type: Buttons, Rotary, Control position: Front. Clock type: Electronic. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz, Current: 16 A. Width: 23.4" (594 mm), Depth: 22.3" (567 mm), Height: 23.4" (595 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.