Beko logo

Beko OIE 22300 X 77 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72729
Info modified on:
29 Nov 2024, 15:42:23
Short summary description Beko OIE 22300 X 77 L Stainless steel:

Beko OIE 22300 X, Electric, 77 L, 65 L, Stainless steel, Rotary, Digital

Long summary description Beko OIE 22300 X 77 L Stainless steel:

Beko OIE 22300 X. Oven type: Electric, Total oven(s) interior capacity: 77 L, Oven net capacity: 65 L. Product color: Stainless steel, Control type: Rotary. Timer type: Digital. Bulb power: 25 W. Width: 23.4" (594 mm), Depth: 22.3" (567 mm), Height: 23.4" (595 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.