Beko logo

Beko KDVF100K cooker Freestanding cooker Electric Gas Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67950
Info modified on:
17 Mar 2025, 06:42:15
Short summary description Beko KDVF100K cooker Freestanding cooker Electric Gas Black:

Beko KDVF100K, Freestanding cooker, Black, Rotary, Black, Front, Metal

Long summary description Beko KDVF100K cooker Freestanding cooker Electric Gas Black:

Beko KDVF100K. Product type: Freestanding cooker, Product color: Black, Control type: Rotary. Hob type: Gas, Number of cooking zones: 7 zone(s), Number of gas cooking zones: 7 zone(s). Oven size: Medium, Oven power source: Electric, Oven net capacity: 63 L. Oven 2 size: Small, Oven 2 power source: Electric, Oven 2 position: Top left. Oven 3 size: Medium, Oven 3 power source: Electric, Oven 3 position: Top right

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.