Beko logo

Beko KDC5422AK cooker Freestanding cooker Electric Ceramic Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19414
Info modified on:
17 Mar 2025, 06:42:12
Short summary description Beko KDC5422AK cooker Freestanding cooker Electric Ceramic Black:

Beko KDC5422AK, Freestanding cooker, Black, Rotary, Black, Front, Metal

Long summary description Beko KDC5422AK cooker Freestanding cooker Electric Ceramic Black:

Beko KDC5422AK. Product type: Freestanding cooker, Product color: Black, Control type: Rotary. Hob type: Ceramic, Number of cooking zones: 4 zone(s), Top surface type: Ceramic. Oven size: Medium, Oven power source: Electric, Oven net capacity: 60 L. Oven 2 size: Small, Oven 2 power source: Electric, Oven 2 position: Top. Energy consumption (conventional): 0.85 kWh, Connected load (electric): 9300 W, Energy efficiency scale: A+++ to D

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.