Beko HSA 37530, 350 L, 22 kg/24h, SN-T, 40 dB, 4*, White
Beko HSA 37530. Freezer net capacity: 350 L, Climate class: SN-T, Freezing capacity: 22 kg/24h, Storage time during power failure: 67 h, Noise level: 40 dB, Star rating: 4*. Door hinge: Up. Annual energy consumption: 213 kWh. Product color: White