Beko logo

Beko HSA 20520 freezer Chest freezer Freestanding 177 L White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37020
Info modified on:
22 Feb 2023, 14:59:29
Short summary description Beko HSA 20520 freezer Chest freezer Freestanding 177 L White:

Beko HSA 20520, 177 L, 12 kg/24h, SN-T, White

Long summary description Beko HSA 20520 freezer Chest freezer Freestanding 177 L White:

Beko HSA 20520. Freezer net capacity: 177 L, Climate class: SN-T, Freezing capacity: 12 kg/24h, Storage time during power failure: 36 h. Door hinge: Up. Annual energy consumption: 210 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.