Beko logo

Beko HNU51311S cooker hood Built-under Silver 381 m³/h

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4263
Info modified on:
16 Mar 2025, 11:47:28
Short summary description Beko HNU51311S cooker hood Built-under Silver 381 m³/h:

Beko HNU51311S, 381 m³/h, Ducted/Recirculating, E, C, C, 61 dB

Long summary description Beko HNU51311S cooker hood Built-under Silver 381 m³/h:

Beko HNU51311S. Maximum extraction power: 381 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: E. Type: Built-under, Product color: Silver, Control type: Scrollbar. Grease filter type: Aluminum. Bulb power: 3 W, Number of bulbs: 2 bulb(s). Annual energy consumption: 81 kWh, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.