Beko HIZE64101X, Stainless steel, Built-in, Sealed plate, 4 zone(s), 4 zone(s), Simmer
Beko HIZE64101X. Product color: Stainless steel, Appliance placement: Built-in, Hob type: Sealed plate. Control type: Rotary, Control position: Top right. Width: 22.8" (580 mm), Depth: 20.1" (510 mm), Height: 1.54" (39 mm). Package width: 26.2" (665 mm), Package depth: 21.9" (555 mm), Package height: 4.92" (125 mm)