Beko logo

Beko HILG 64120 S hob Black Built-in Gas 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2740
Info modified on:
13 Apr 2025, 09:54:06
Short summary description Beko HILG 64120 S hob Black Built-in Gas 4 zone(s):

Beko HILG 64120 S, Black, Built-in, Gas, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Beko HILG 64120 S hob Black Built-in Gas 4 zone(s):

Beko HILG 64120 S. Product color: Black, Appliance placement: Built-in, Hob type: Gas. Control type: Rotary, Control position: Top right. Connected load (gas): 7.6 W, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 23.2" (590 mm), Depth: 206.7" (5250 mm), Height: 1.81" (46 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.