Beko logo

Beko HII64500FHT hob Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39708
Info modified on:
30 Mar 2023, 12:55:27
Short summary description Beko HII64500FHT hob Black Built-in Zone induction hob 4 zone(s):

Beko HII64500FHT, Black, Built-in, Zone induction hob, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Beko HII64500FHT hob Black Built-in Zone induction hob 4 zone(s):

Beko HII64500FHT. Product color: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Control type: Touch, Control position: Top front. Connected load (electric): 7200 W. Width: 22.8" (580 mm), Depth: 20.1" (510 mm), Height: 2.17" (55 mm). Package width: 26.8" (680 mm), Package depth: 25.6" (650 mm), Package height: 6.69" (170 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.