Beko HII63205MT, Black, Built-in, 58 cm, Zone induction hob, Glass, 3 zone(s)
Beko HII63205MT. Product color: Black, Appliance placement: Built-in, Hob width size: 58 cm. Control type: Touch, Control position: Top front, Timer type: Digital. Connected load (electric): 7200 W, AC input frequency: 50 Hz. Width: 22.8" (580 mm), Depth: 20.1" (510 mm), Height: 2.17" (55 mm). Package width: 26" (660 mm), Package depth: 25.6" (650 mm), Package height: 5.91" (150 mm)