Beko logo

Beko HIGG 64103 SXN hob Stainless steel Built-in 58 cm Gas 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43994
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Beko HIGG 64103 SXN hob Stainless steel Built-in 58 cm Gas 4 zone(s):

Beko HIGG 64103 SXN, Stainless steel, Built-in, 58 cm, Gas, Enameled, 4 zone(s)

Long summary description Beko HIGG 64103 SXN hob Stainless steel Built-in 58 cm Gas 4 zone(s):

Beko HIGG 64103 SXN. Product color: Stainless steel, Appliance placement: Built-in, Hob width size: 58 cm. Control type: Rotary, Control position: Top right. Connected load (gas): 7900 W, AC input frequency: 50 Hz, Gas type: Liquefied Petroleum Gas (LPG). Width: 22.8" (580 mm), Depth: 20.1" (510 mm), Height: 1.54" (39 mm). Package width: 26.8" (680 mm), Package depth: 24" (610 mm), Package height: 7.09" (180 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.