Beko logo

Beko HIC 64404 T hob Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50848
Info modified on:
27 Mar 2024, 11:11:14
Short summary description Beko HIC 64404 T hob Black Built-in Zone induction hob 4 zone(s):

Beko HIC 64404 T, Black, Built-in, Zone induction hob, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Beko HIC 64404 T hob Black Built-in Zone induction hob 4 zone(s):

Beko HIC 64404 T. Product color: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Control type: Touch, Control position: Front. Power: 7000 W. Width: 22" (560 mm), Depth: 19.3" (490 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.