Beko logo

Beko HIC 64402 hob Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19720
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Beko HIC 64402 hob Black Built-in Zone induction hob 4 zone(s):

Beko HIC 64402, Black, Built-in, Zone induction hob, Ceramic, 4 zone(s), 4 zone(s)

Long summary description Beko HIC 64402 hob Black Built-in Zone induction hob 4 zone(s):

Beko HIC 64402. Product color: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Control type: Touch. Power: 6700 W. Width: 22.8" (580 mm), Depth: 20.1" (510 mm), Height: 1.77" (45 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.