Beko logo

Beko HDCC 32200 X hob Black Built-in Ceramic 2 zone(s)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37316
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Beko HDCC 32200 X hob Black Built-in Ceramic 2 zone(s):

Beko HDCC 32200 X, Black, Built-in, Ceramic, Glass-ceramic, 2 zone(s), 2 zone(s)

Long summary description Beko HDCC 32200 X hob Black Built-in Ceramic 2 zone(s):

Beko HDCC 32200 X. Product color: Black, Appliance placement: Built-in, Hob type: Ceramic. Control type: Rotary, Control position: Front. Power: 2900 W, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 11.3" (288 mm), Depth: 20.1" (510 mm), Height: 3.74" (95 mm). Package width: 13.8" (350 mm), Package depth: 21.3" (540 mm), Package height: 5.51" (140 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.