Beko HCF 61531 X, 608 m³/h, Ducted, 66 dB, 66 dB, Wall-mounted, Stainless steel
Beko HCF 61531 X. Maximum extraction power: 608 m³/h, Type of extraction: Ducted, Noise level: 66 dB. Type: Wall-mounted, Product color: Stainless steel, Control type: Sensor. Grease filter type: Metal. Bulb power: 2.5 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Motor power: 290 W