Beko logo

Beko HCA62640BH cooker hood Wall-mounted Black 582 m³/h

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6402
Info modified on:
29 Nov 2024, 15:54:29
Short summary description Beko HCA62640BH cooker hood Wall-mounted Black 582 m³/h:

Beko HCA62640BH, 582 m³/h, Ducted/Recirculating, D, A, C, 67 dB

Long summary description Beko HCA62640BH cooker hood Wall-mounted Black 582 m³/h:

Beko HCA62640BH. Maximum extraction power: 582 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: D. Type: Wall-mounted, Product color: Black, Housing material: Glass. Grease filter type: Metal/Carbon. Bulb power: 3 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Annual energy consumption: 93 kWh, Energy efficiency scale: A++ to E, Connected load: 310 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.