Beko logo

Beko GNE60530DX side-by-side refrigerator Freestanding 530 L Silver, Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1646
Info modified on:
13 Apr 2025, 11:11:44
Short summary description Beko GNE60530DX side-by-side refrigerator Freestanding 530 L Silver, Stainless steel:

Beko GNE60530DX, Freestanding, French door, Silver, Stainless steel, Touch, LCD, Stainless steel

Long summary description Beko GNE60530DX side-by-side refrigerator Freestanding 530 L Silver, Stainless steel:

Beko GNE60530DX. Appliance placement: Freestanding, Product design: French door, Product color: Silver, Stainless steel. Total net capacity: 530 L, Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 378 L, Lamp type: LED. Freezer net capacity: 152 L, Freezer position: Bottom-placed, Freezing capacity: 10 kg/24h. Cord length: 94.5" (2.4 m)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.