Beko logo

Beko GNE 114631 X side-by-side refrigerator Freestanding 540 L Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79760
Info modified on:
27 May 2024, 12:08:25
Short summary description Beko GNE 114631 X side-by-side refrigerator Freestanding 540 L Stainless steel:

Beko GNE 114631 X, Freestanding, French door, Stainless steel, LED, Tempered glass, 540 L

Long summary description Beko GNE 114631 X side-by-side refrigerator Freestanding 540 L Stainless steel:

Beko GNE 114631 X. Appliance placement: Freestanding, Product design: French door, Product color: Stainless steel. Total net capacity: 540 L, Noise level: 46 dB, Total gross capacity: 610 L. Fridge net capacity: 385 L, Lamp type: LED. Freezer net capacity: 155 L, Freezer position: Bottom-placed, Freezing capacity: 13 kg/24h. Annual energy consumption: 357 kWh, Energy usage: 0.98 kWh/24h

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.