Beko logo

Beko GNE 114612 FX side-by-side refrigerator Freestanding 610 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88463
Info modified on:
27 Mar 2024, 11:11:03
Short summary description Beko GNE 114612 FX side-by-side refrigerator Freestanding 610 L Stainless steel:

Beko GNE 114612 FX, Freestanding, French door, Stainless steel, 610 L, SN-T, 43 dB

Long summary description Beko GNE 114612 FX side-by-side refrigerator Freestanding 610 L Stainless steel:

Beko GNE 114612 FX. Appliance placement: Freestanding, Product design: French door, Product color: Stainless steel. Total net capacity: 610 L, Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 385 L, Fridge gross capacity: 462 L. Freezer net capacity: 77 L, Freezer position: Side-placed, Freezing capacity: 13 kg/24h. Annual energy consumption: 455 kWh, Energy usage: 1.246 kWh/24h, AC input voltage: 220 - 240 V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.