Beko logo

Beko GN163120 side-by-side refrigerator Freestanding 543 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36278
Info modified on:
27 May 2024, 12:02:34
Short summary description Beko GN163120 side-by-side refrigerator Freestanding 543 L White:

Beko GN163120, Freestanding, American door, White, LED, R600a, Tempered glass

Long summary description Beko GN163120 side-by-side refrigerator Freestanding 543 L White:

Beko GN163120. Appliance placement: Freestanding, Product design: American door, Product color: White. Total net capacity: 543 L, Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 353 L, Lamp type: LED. Freezer net capacity: 190 L, Freezer position: Side-placed, Freezing capacity: 13 kg/24h. Annual energy consumption: 485 kWh, Energy efficiency class (old): A+, Energy usage: 1.329 kWh/24h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.