Beko logo

Beko GN 162333 ZGB side-by-side refrigerator Freestanding Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92087
Info modified on:
05 Aug 2022, 18:04:54
Short summary description Beko GN 162333 ZGB side-by-side refrigerator Freestanding Black:

Beko GN 162333 ZGB, Freestanding, Black, Tempered glass, SN-T, 43 dB, 631 L

Long summary description Beko GN 162333 ZGB side-by-side refrigerator Freestanding Black:

Beko GN 162333 ZGB. Appliance placement: Freestanding, Product color: Black, Shelves material: Tempered glass. Climate class: SN-T, Noise level: 43 dB, Total gross capacity: 631 L. Fridge net capacity: 368 L, Lamp type: LED. Freezer net capacity: 176 L, Freezing capacity: 13 kg/24h, Storage time during power failure: 9 h. Annual energy consumption: 370 kWh, Energy efficiency scale: A+++ to D

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.