Beko logo

Beko FSE 1010 Upright freezer Freestanding 85 L White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47605
Info modified on:
22 Feb 2023, 14:59:41
Short summary description Beko FSE 1010 Upright freezer Freestanding 85 L White:

Beko FSE 1010, 85 L, 10.5 kg/24h, SN, 39 dB, 4*, White

Long summary description Beko FSE 1010 Upright freezer Freestanding 85 L White:

Beko FSE 1010. Freezer net capacity: 85 L, Climate class: SN, Freezing capacity: 10.5 kg/24h, Noise level: 39 dB, Star rating: 4*. Annual energy consumption: 204 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.