Beko FN 126420 X, 227 L, 20 kg/24h, SN-T, 40 dB, No Frost system, Stainless steel
Beko FN 126420 X. Freezer net capacity: 227 L, Climate class: SN-T, Freezing capacity: 20 kg/24h, Storage time during power failure: 13 h, Noise level: 40 dB, No Frost system. Door hinge: Right. Annual energy consumption: 389 kWh. Product color: Stainless steel