Beko logo

Beko EV5100+Y washing machine Front-load 11 lbs (5 kg) 1000 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111871
Info modified on:
06 Dec 2021, 17:30:53
Short summary description Beko EV5100+Y washing machine Front-load 11 lbs (5 kg) 1000 RPM White:

Beko EV5100+Y, Front-load, 11 lbs (5 kg), 77 dB, 1000 RPM, 168 kWh, 9900 L

Long summary description Beko EV5100+Y washing machine Front-load 11 lbs (5 kg) 1000 RPM White:

Beko EV5100+Y. Loading type: Front-load. Drum capacity: 11 lbs (5 kg), Noise level (spin): 77 dB, Noise level (wash): 61 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 168 kWh, Annual water consumption washing: 9900 L. Product color: White. Width: 23.6" (600 mm), Depth: 16.3" (415 mm), Height: 33.1" (840 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.