Beko logo

Beko DV 2570 X tumble dryer Freestanding Front-load 15.4 lbs (7 kg) White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41788
Info modified on:
18 Jun 2025, 15:33:22
Short summary description Beko DV 2570 X tumble dryer Freestanding Front-load 15.4 lbs (7 kg) White:

Beko DV 2570 X, Freestanding, Front-load, White, Buttons, Rotary, Right, 104 L

Long summary description Beko DV 2570 X tumble dryer Freestanding Front-load 15.4 lbs (7 kg) White:

Beko DV 2570 X. Appliance placement: Freestanding, Loading type: Front-load, Product color: White. Drum capacity: 15.4 lbs (7 kg), Drying programs: Jeans/denim, Blouse/shirt, Noise level: 66 dB. Delay start (max): 9 h. Energy consumption: 3.95 kWh, Heat source: Electric, Connected load: 2200 W. Depth: 21.3" (540 mm), Width: 23.4" (595 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.