Beko logo

Beko DTGC8011 tumble dryer Freestanding Front-load 17.6 lbs (8 kg) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26569
Info modified on:
18 Jun 2025, 15:33:25
Short summary description Beko DTGC8011 tumble dryer Freestanding Front-load 17.6 lbs (8 kg) White:

Beko DTGC8011, Freestanding, Front-load, Condensation, White, Rotary, Touch, White

Long summary description Beko DTGC8011 tumble dryer Freestanding Front-load 17.6 lbs (8 kg) White:

Beko DTGC8011. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 17.6 lbs (8 kg), Condensation efficiency class (old): B, Drying programs: Sport, Jeans/denim, Cotton, Synthetics, Iron dry, Cupboard dry, Cupboard dry+. Delay start (max): 9 h. Energy consumption: 561.3 kWh, Energy efficiency scale: A+++ to D, Connected load: 2700 W. Depth: 22.4" (568 mm), Width: 23.5" (597 mm), Height: 33.3" (846 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.