Beko logo

Beko DTC36810W dishwasher Countertop 8 place settings

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3957
Info modified on:
16 Mar 2025, 11:56:51
Short summary description Beko DTC36810W dishwasher Countertop 8 place settings:

Beko DTC36810W, Countertop, Compact, White, Basket, Plastic / Stainless steel, 8 place settings

Long summary description Beko DTC36810W dishwasher Countertop 8 place settings:

Beko DTC36810W. Appliance placement: Countertop, Product size: Compact, Door color: White. Number of place settings: 8 place settings, Noise level: 49 dB, Dishwashing programs: Eco, Glass/Delicate, Intensive, Normal, Quick. Water consumption per cycle: 8 L, Energy efficiency class (old): A+, Energy consumption per cycle: 0.72 kWh. Width: 21.7" (550 mm), Depth: 19.7" (500 mm), Height: 23.4" (595 mm). Drying class: A, Annual energy consumption: 205 kWh, Annual water consumption: 2240 L

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.