Beko logo

Beko DSN 6634 FX dishwasher Semi built-in 13 place settings

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72838
Info modified on:
31 Dec 2021, 12:37:08
Short summary description Beko DSN 6634 FX dishwasher Semi built-in 13 place settings:

Beko DSN 6634 FX, Semi built-in, Stainless steel, 13 place settings, 44 dB, Intensive, Pre-wash, 171 min

Long summary description Beko DSN 6634 FX dishwasher Semi built-in 13 place settings:

Beko DSN 6634 FX. Appliance placement: Semi built-in, Control panel color: Stainless steel. Number of place settings: 13 place settings, Noise level: 44 dB, Dishwashing programs: Intensive, Pre-wash. Water consumption per cycle: 10 L, Energy consumption per cycle: 0.92 kWh, AC input voltage: 220 - 240 V. Width: 23.5" (598 mm), Depth: 21.6" (548 mm), Height: 32.3" (820 mm). Package dimensions (WxDxH): 25.4 x 26 x 33.8" (644 x 661 x 859 mm), Package weight: 94.8 lbs (43 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.