Beko logo

Beko DS 8433 RX tumble dryer Freestanding Front-load White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55114
Info modified on:
27 May 2024, 13:56:50
Short summary description Beko DS 8433 RX tumble dryer Freestanding Front-load White:

Beko DS 8433 RX, Freestanding, Front-load, White, Buttons, Rotary, Right, 24 h

Long summary description Beko DS 8433 RX tumble dryer Freestanding Front-load White:

Beko DS 8433 RX. Appliance placement: Freestanding, Loading type: Front-load, Product color: White. Delay start (max): 24 h. Energy efficiency scale: A++ to D. Depth: 21.3" (540 mm), Width: 23.4" (595 mm), Height: 33.3" (846 mm). Washing capacity: 17.6 lbs (8 kg), Washing class: B

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.