Beko DS 8312 PX, Freestanding, Front-load, Heat pump, White, Rotary, Opaque door
Beko DS 8312 PX. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 17.6 lbs (8 kg), Drying programs: Mix, Sport, Timed, Quick, Freshen-up, Jeans/denim, Blouse/shirt, Cotton, Synthetics, Noise level: 65 dB. Energy efficiency class: A+, Annual energy consumption: 297 kWh, Heat source: Electric. Depth: 22.4" (568 mm), Width: 23.5" (597 mm), Height: 33.3" (846 mm)