Beko logo

Beko DPU 7360 X tumble dryer Freestanding Front-load 15.4 lbs (7 kg) White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83943
Info modified on:
18 Jun 2025, 15:33:22
Short summary description Beko DPU 7360 X tumble dryer Freestanding Front-load 15.4 lbs (7 kg) White:

Beko DPU 7360 X, Freestanding, Front-load, Heat pump, White, Touch, Right

Long summary description Beko DPU 7360 X tumble dryer Freestanding Front-load 15.4 lbs (7 kg) White:

Beko DPU 7360 X. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 15.4 lbs (7 kg), Drying programs: Quick, Delicate/silk. Delay start (max): 24 h. Energy consumption: 2.15 kWh. Depth: 23.5" (598 mm), Width: 23.4" (595 mm), Height: 33.3" (846 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.