Beko DPU 7340 X, Freestanding, Front-load, White, Rotary, 15.4 lbs (7 kg), 156 min
Beko DPU 7340 X. Appliance placement: Freestanding, Loading type: Front-load, Product color: White. Drum capacity: 15.4 lbs (7 kg), Cycle time: 156 min. Delay start (max): 24 h. Energy consumption: 2.15 kWh, AC input voltage: 230-240 V, AC input frequency: 50 Hz. Depth: 23.6" (600 mm), Width: 23.4" (595 mm), Height: 33.5" (850 mm)