Beko logo

Beko DPS 7205 W3 tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A++ White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93353
Info modified on:
17 Oct 2024, 14:58:18
Short summary description Beko DPS 7205 W3 tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A++ White:

Beko DPS 7205 W3, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, 15.4 lbs (7 kg)

Long summary description Beko DPS 7205 W3 tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A++ White:

Beko DPS 7205 W3. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 15.4 lbs (7 kg), Condensation efficiency class: B, Drying programs: Sport, Quick, Delicate/silk, Jeans/denim, Blouse/shirt. Delay start (max): 9 h. Energy efficiency class: A++, Energy consumption: 1.68 kWh, Annual energy consumption: 209 kWh. Depth: 21.3" (540 mm), Width: 23.4" (595 mm), Height: 33.3" (846 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.