Beko logo

Beko DIS 16010 dishwasher Fully built-in 10 place settings

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73540
Info modified on:
27 Mar 2024, 11:10:30
Short summary description Beko DIS 16010 dishwasher Fully built-in 10 place settings:

Beko DIS 16010, Fully built-in, Full size (60 cm), Black, 10 place settings, 47 dB, Auto 40-65°C, Eco, Glass/Delicate, Intensive, Pre-wash, Quick

Long summary description Beko DIS 16010 dishwasher Fully built-in 10 place settings:

Beko DIS 16010. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel color: Black. Number of place settings: 10 place settings, Noise level: 47 dB, Dishwashing programs: Auto 40-65°C, Eco, Glass/Delicate, Intensive, Pre-wash, Quick. Water consumption per cycle: 11 L. Width: 17.7" (450 mm), Depth: 21.7" (550 mm), Height: 32.3" (820 mm). Annual energy consumption: 237 kWh, Annual water consumption: 3080 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.