Beko DIN28431, Fully built-in, Full size (60 cm), LCD, 59.1" (1.5 m), Basket & drawer, Stainless steel
Beko DIN28431. Appliance placement: Fully built-in, Product size: Full size (60 cm), Display type: LCD. Number of place settings: 14 place settings, Noise emission class: B, Noise level: 42 dB. Energy efficiency class: D, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 85 kWh. Width: 23.5" (598 mm), Depth: 21.7" (550 mm), Height: 32.2" (818 mm). Package weight: 97.2 lbs (44.1 kg)