Beko logo

Beko DIN28420 dishwasher Fully built-in 14 place settings E

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1973
Info modified on:
16 Mar 2025, 12:31:26
Short summary description Beko DIN28420 dishwasher Fully built-in 14 place settings E:

Beko DIN28420, Fully built-in, Full size (60 cm), Buttons, LCD, Upper, Basket

Long summary description Beko DIN28420 dishwasher Fully built-in 14 place settings E:

Beko DIN28420. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control type: Buttons. Number of place settings: 14 place settings, Noise emission class: C, Noise level: 46 dB. Energy efficiency class: E, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 95 kWh. Width: 23.5" (598 mm), Depth: 21.7" (550 mm), Height: 32.2" (818 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.