Beko logo

Beko DIN 1535 Extra Fully built-in 15 place settings

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87862
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Beko DIN 1535 Extra Fully built-in 15 place settings:

Beko DIN 1535 Extra, Fully built-in, Stainless steel, 15 place settings, Intensive, Pre-wash, Quick, 16 L, 23.6" (600 mm)

Long summary description Beko DIN 1535 Extra Fully built-in 15 place settings:

Beko DIN 1535 Extra. Appliance placement: Fully built-in, Control panel color: Stainless steel. Number of place settings: 15 place settings, Dishwashing programs: Intensive, Pre-wash, Quick. Water consumption per cycle: 16 L. Width: 23.6" (600 mm). Drying class: A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.