Beko logo

Beko DIN 1530 dishwasher Fully built-in 13 place settings

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102773
Info modified on:
26 Feb 2021, 16:52:29
Short summary description Beko DIN 1530 dishwasher Fully built-in 13 place settings:

Beko DIN 1530, Fully built-in, Stainless steel, 13 place settings, 51 dB, 13 L, 1.05 kWh

Long summary description Beko DIN 1530 dishwasher Fully built-in 13 place settings:

Beko DIN 1530. Appliance placement: Fully built-in, Control panel color: Stainless steel. Number of place settings: 13 place settings, Noise level: 51 dB. Water consumption per cycle: 13 L, Energy consumption per cycle: 1.05 kWh, Connected load: 2200 W. Width: 23.5" (598 mm), Depth: 21.6" (548 mm), Height: 32.3" (820 mm). Drying class: A, Installation compartment dimensions (WxDxH): 23.6 x 22.4 x 32.3" (600 x 570 x 820 mm), Annual energy consumption: 308 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.