Beko logo

Beko DFS28020W Freestanding 10 place settings

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55702
Info modified on:
27 May 2024, 12:10:54
Short summary description Beko DFS28020W Freestanding 10 place settings:

Beko DFS28020W, Freestanding, Slimline (45 cm), White, White, LCD, 59.1" (1.5 m)

Long summary description Beko DFS28020W Freestanding 10 place settings:

Beko DFS28020W. Appliance placement: Freestanding, Product size: Slimline (45 cm), Door color: White. Number of place settings: 10 place settings, Noise level: 46 dB, Dishwashing programs: Auto 45-65°C, Eco, Glass/Delicate, Intensive, Pre-wash, Quick. Water consumption per cycle: 9 L, Energy consumption per cycle: 0.74 kWh, Connected load: 2100 W. Width: 17.6" (448 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm). Package width: 19.4" (494 mm), Package depth: 26" (661 mm), Package height: 35" (889 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.