Beko logo

Beko DFN39431X dishwasher Freestanding 14 place settings D

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2086
Info modified on:
16 Mar 2025, 11:57:05
Short summary description Beko DFN39431X dishwasher Freestanding 14 place settings D:

Beko DFN39431X, Freestanding, Full size (60 cm), Silver, Silver, Touch, Lower, Upper

Long summary description Beko DFN39431X dishwasher Freestanding 14 place settings D:

Beko DFN39431X. Appliance placement: Freestanding, Product size: Full size (60 cm), Door color: Silver. Number of place settings: 14 place settings, Noise emission class: B, Noise level: 44 dB. Feet adjustment: 0.591" (1.5 cm). Energy efficiency class: D, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 85 kWh. Width: 23.5" (598 mm), Depth: 23.5" (598 mm), Height: 34.1" (865 mm)

Video
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.