Beko logo

Beko DFN28422X dishwasher Freestanding 14 place settings E

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130750
Info modified on:
27 May 2024, 12:52:11
Short summary description Beko DFN28422X dishwasher Freestanding 14 place settings E:

Beko DFN28422X, Freestanding, Full size (60 cm), Stainless steel, Stainless steel, Buttons, LCD

Long summary description Beko DFN28422X dishwasher Freestanding 14 place settings E:

Beko DFN28422X. Appliance placement: Freestanding, Product size: Full size (60 cm), Door color: Stainless steel. Number of place settings: 14 place settings, Noise emission class: B, Noise level: 43 dB. Energy efficiency class: E, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 95 kWh. Width: 23.5" (598 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.