Beko DFN 1503, Freestanding, White, 54 dB, 16 L, 1.05 kWh, 2000 W
Beko DFN 1503. Appliance placement: Freestanding, Door color: White. Noise level: 54 dB. Water consumption per cycle: 16 L, Energy consumption per cycle: 1.05 kWh, Connected load: 2000 W. Width: 33.5" (850 mm), Depth: 22.4" (570 mm), Height: 23.5" (598 mm). Drying class: B, Annual energy consumption: 307 kWh, Annual water consumption: 4200 L