Beko logo

Beko DFN05L10W dishwasher Freestanding 12 place settings

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68616
Info modified on:
27 May 2024, 12:19:59
Short summary description Beko DFN05L10W dishwasher Freestanding 12 place settings:

Beko DFN05L10W, Freestanding, White, White, 59.1" (1.5 m), Cold, Basket

Long summary description Beko DFN05L10W dishwasher Freestanding 12 place settings:

Beko DFN05L10W. Appliance placement: Freestanding, Door color: White, Control panel color: White. Number of place settings: 12 place settings, Noise level: 52 dB, Dishwashing programs: Eco, Intensive, Quick. Feet adjustment: 0.591" (1.5 cm). Water consumption per cycle: 12 L, Energy consumption per cycle: 1.02 kWh, Connected load: 2100 W. Width: 23.5" (598 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.